multicomp PRO Circular Cable Cord, 4Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 2CT3024-W04400

Description
CIRCULAR CABLE CORD, 4POS PLUG, 1M, BLK; Connector Type A:Circular 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 4POS PLUG, 1M, BLK; Connector Type A:Circular 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 4Pos Plug, 1M, Blk; Connector Type A Multicomp Pro - 27T3162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 4Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
27T3162
Circular Cable Cord, 4Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 27T3162
CIRCULAR CABLE CORD, 4POS PLUG, 1M, BLK; Connector Type A:Circular 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 4POS PLUG, 1M, BLK; Connector Type A:Circular 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3162
Product Name Circular Cable Cord, 4Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details