multicomp PRO Circular Cable Cord, 2Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 2CT3024-W02400

Description
CIRCULAR CABLE CORD, 2POS PLUG, 1M, BLK; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 2POS PLUG, 1M, BLK; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 2Pos Plug, 1M, Blk; Connector Type A Multicomp Pro - 27T3159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
27T3159
Circular Cable Cord, 2Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 27T3159
CIRCULAR CABLE CORD, 2POS PLUG, 1M, BLK; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS PLUG, 1M, BLK; Connector Type A:Circular 2 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3159
Product Name Circular Cable Cord, 2Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details