multicomp PRO Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 2CT3016-W03401

Description
CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro - 27T3156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
27T3156
Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 27T3156
CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3156
Product Name Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details