multicomp PRO Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3010-W08300

Description
CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3152
Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3152
CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3152
Product Name Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details