multicomp PRO Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3010-W04300

Description
CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3147
Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3147
CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3147
Product Name Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details