multicomp PRO Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3010-W02400

Description
CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3145
Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3145
CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Right Angle Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3145
Product Name Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details