multicomp PRO Circular Cable Cord, 10Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3004-W10200

Description
CIRCULAR CABLE CORD, 10POS RCPT, 1M, BLK; Connector Type A:Circular 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 10POS RCPT, 1M, BLK; Connector Type A:Circular 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 10Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 10Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3143
Circular Cable Cord, 10Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3143
CIRCULAR CABLE CORD, 10POS RCPT, 1M, BLK; Connector Type A:Circular 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 10POS RCPT, 1M, BLK; Connector Type A:Circular 10 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3143
Product Name Circular Cable Cord, 10Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details