multicomp PRO Circular Cable Cord, 6Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3004-W06300

Description
CIRCULAR CABLE CORD, 6POS RCPT, 1M, BLK; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 6POS RCPT, 1M, BLK; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 6Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 6Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3140
Circular Cable Cord, 6Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3140
CIRCULAR CABLE CORD, 6POS RCPT, 1M, BLK; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 6POS RCPT, 1M, BLK; Connector Type A:Circular 6 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3140
Product Name Circular Cable Cord, 6Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details