multicomp PRO Circular Cable Cord, 5Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3004-W05300

Description
CIRCULAR CABLE CORD, 5POS RCPT, 1M, BLK; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 5POS RCPT, 1M, BLK; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 5Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 5Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3139
Circular Cable Cord, 5Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3139
CIRCULAR CABLE CORD, 5POS RCPT, 1M, BLK; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 5POS RCPT, 1M, BLK; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3139
Product Name Circular Cable Cord, 5Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-20-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 65.6 ft (200 dm)
View Details