multicomp PRO Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3004-W04400

Description
CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3138
Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3138
CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 4POS RCPT, 1M, BLK; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3138
Product Name Circular Cable Cord, 4Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details