multicomp PRO Circular Cable Cord, 3Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3004-W03400

Description
CIRCULAR CABLE CORD, 3POS RCPT, 1M, BLK; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 3POS RCPT, 1M, BLK; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 3Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 3Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3136
Circular Cable Cord, 3Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3136
CIRCULAR CABLE CORD, 3POS RCPT, 1M, BLK; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 3POS RCPT, 1M, BLK; Connector Type A:Circular 3 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3136
Product Name Circular Cable Cord, 3Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details