multicomp PRO Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CT3004-W02400

Description
CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3135
Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3135
CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 2POS RCPT, 1M, BLK; Connector Type A:Circular 2 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3135
Product Name Circular Cable Cord, 2Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details