multicomp PRO Industrial Circular, 12Pos, Plug, Panel; Product Range Multicomp Pro 2CT3002-W12200

Description
INDUSTRIAL CIRCULAR, 12POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, 12POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, 12Pos, Plug, Panel; Product Range Multicomp Pro - 27T3134 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, 12Pos, Plug, Panel; Product Range Multicomp Pro
27T3134
Industrial Circular, 12Pos, Plug, Panel; Product Range Multicomp Pro 27T3134
INDUSTRIAL CIRCULAR, 12POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, 12POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3134
Product Name Industrial Circular, 12Pos, Plug, Panel; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details