multicomp PRO Circular Conn, Plug, 10Pos, Panel; Product Range Multicomp Pro 2CT3002-W10200

Description
CIRCULAR CONN, PLUG, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 10Pos, Panel; Product Range Multicomp Pro - 27T3133 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Panel; Product Range Multicomp Pro
27T3133
Circular Conn, Plug, 10Pos, Panel; Product Range Multicomp Pro 27T3133
CIRCULAR CONN, PLUG, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3133
Product Name Circular Conn, Plug, 10Pos, Panel; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details