multicomp PRO Industrial Circular, 5Pos, Plug, Panel; Product Range Multicomp Pro 2CT3002-W05300

Description
INDUSTRIAL CIRCULAR, 5POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, 5POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, 5Pos, Plug, Panel; Product Range Multicomp Pro - 27T3129 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, 5Pos, Plug, Panel; Product Range Multicomp Pro
27T3129
Industrial Circular, 5Pos, Plug, Panel; Product Range Multicomp Pro 27T3129
INDUSTRIAL CIRCULAR, 5POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, 5POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3129
Product Name Industrial Circular, 5Pos, Plug, Panel; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details