multicomp PRO Industrial Circular, 4Pos, Plug, Panel; Product Range Multicomp Pro 2CT3002-W04400

Description
INDUSTRIAL CIRCULAR, 4POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, 4POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, 4Pos, Plug, Panel; Product Range Multicomp Pro - 27T3128 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, 4Pos, Plug, Panel; Product Range Multicomp Pro
27T3128
Industrial Circular, 4Pos, Plug, Panel; Product Range Multicomp Pro 27T3128
INDUSTRIAL CIRCULAR, 4POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, 4POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3128
Product Name Industrial Circular, 4Pos, Plug, Panel; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details