multicomp PRO Industrial Circular, 2Pos, Plug, Panel; Product Range Multicomp Pro 2CT3002-W02400

Description
INDUSTRIAL CIRCULAR, 2POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, 2POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, 2Pos, Plug, Panel; Product Range Multicomp Pro - 27T3125 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, 2Pos, Plug, Panel; Product Range Multicomp Pro
27T3125
Industrial Circular, 2Pos, Plug, Panel; Product Range Multicomp Pro 27T3125
INDUSTRIAL CIRCULAR, 2POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, 2POS, PLUG, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3125
Product Name Industrial Circular, 2Pos, Plug, Panel; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details