multicomp PRO Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 2CM3016-W03601

Description
CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro - 27T3118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
27T3118
Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro 27T3118
CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 3POS PLUG, 1M, BLK; Connector Type A:Circular 3 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3118
Product Name Circular Cable Cord, 3Pos Plug, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60099A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details