multicomp PRO Circular Cable Cord, 9Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CM3004-W09300

Description
CIRCULAR CABLE CORD, 9POS RCPT, 1M, BLK; Connector Type A:Circular 9 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 9POS RCPT, 1M, BLK; Connector Type A:Circular 9 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 9Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 9Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3116
Circular Cable Cord, 9Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3116
CIRCULAR CABLE CORD, 9POS RCPT, 1M, BLK; Connector Type A:Circular 9 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 9POS RCPT, 1M, BLK; Connector Type A:Circular 9 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3116
Product Name Circular Cable Cord, 9Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details