multicomp PRO Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CM3004-W08300

Description
CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3115 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3115
Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3115
CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 8POS RCPT, 1M, BLK; Connector Type A:Circular 8 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T3115
Product Name Circular Cable Cord, 8Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details