multicomp PRO Circular Cable Cord, 7Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 2CM3004-W07300

Description
CIRCULAR CABLE CORD, 7POS RCPT, 1M, BLK; Connector Type A:Circular 7 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CORD, 7POS RCPT, 1M, BLK; Connector Type A:Circular 7 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Cord, 7Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro - 27T3114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 7Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro
27T3114
Circular Cable Cord, 7Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro 27T3114
CIRCULAR CABLE CORD, 7POS RCPT, 1M, BLK; Connector Type A:Circular 7 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CIRCULAR CABLE CORD, 7POS RCPT, 1M, BLK; Connector Type A:Circular 7 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy Skt-Free End 7Way 1M Multicomp - 10AK1248 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy Skt-Free End 7Way 1M Multicomp
10AK1248
Cable Assy Skt-Free End 7Way 1M Multicomp 10AK1248
CABLE ASSY SKT-FREE END 7WAY 1M

CABLE ASSY SKT-FREE END 7WAY 1M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 27T3114 10AK1248
Product Name Circular Cable Cord, 7Pos Rcpt, 1M, Blk; Connector Type A Multicomp Pro Cable Assy Skt-Free End 7Way 1M Multicomp
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details