multicomp PRO Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 2AS5T2A1M2RE

Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro - 98K6190 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
98K6190
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 98K6190
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K6190
Product Name Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1437558-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Process Sealed Subminiature Toggle - A13KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details