The Switch, Toggle, SPDT, 100mA, 20V from Multicomp Pro is designed for applications requiring a reliable switching mechanism. It features a contact rating of 0.4 VA maximum at 20V, suitable for both AC and DC applications. The switch has a mechanical life of 30,000 make-and-break cycles, ensuring durability in operation. With a contact resistance of 20mΩ maximum at 2 to 4V DC, it provides efficient performance. The switch is constructed with a glass-filled nylon 66 case and bushing, and the actuator is made of brass with a chrome plating. It operates effectively within a temperature range of -30°C to +85°C. The switch supports a minimum insulation resistance of 1,000 MΩ and has a dielectric strength of 1,000 Vrms at sea level. The contacts are made from copper alloy with gold plating, enhancing conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious designs.
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS2 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 95M1935 |
| Product Name | Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |