multicomp PRO Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 2AS1T2A1M2RES

Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro - 98K6183 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
98K6183
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 98K6183
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:2AS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K6183
Product Name Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 2585-08-1-1-14-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A12AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details