multicomp PRO Pro-Elec Aaa Nimh 1000Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro 298-0080

Description
Pro-Elec AAA NiMH 1000mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA
Datasheet
Description
Pro-Elec AAA NiMH 1000mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec Aaa Nimh 1000Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro - 96Y1005 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec Aaa Nimh 1000Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro
96Y1005
Pro-Elec Aaa Nimh 1000Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro 96Y1005
Pro-Elec AAA NiMH 1000mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA

Pro-Elec AAA NiMH 1000mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1005
Product Name Pro-Elec Aaa Nimh 1000Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Lead Acid Batteries - 1748856 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 12 ampere-hr
View Details