multicomp PRO Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro 298-0075

Description
Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA
Datasheet
Description
Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro - 96Y1003 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro
96Y1003
Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro 96Y1003
Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA

Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 4-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Pack Quantity:4RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1003
Product Name Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 4-Pack; Battery Voltage Multicomp Pro
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
Rechargeable Battery Packs - 1449412 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity 5.2 ampere-hr
View Details