multicomp PRO 9V Alkaline Batteries 10Pk Box; Battery Voltage Multicomp Pro 298-0026

Description
9V Alkaline Batteries - 10pk Box; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:475mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA
Datasheet
Description
9V Alkaline Batteries - 10pk Box; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:475mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V Alkaline Batteries 10Pk Box; Battery Voltage Multicomp Pro - 55X0209 - Newark, An Avnet Company
Chicago, IL, United States
9V Alkaline Batteries 10Pk Box; Battery Voltage Multicomp Pro
55X0209
9V Alkaline Batteries 10Pk Box; Battery Voltage Multicomp Pro 55X0209
9V Alkaline Batteries - 10pk Box; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:475mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

9V Alkaline Batteries - 10pk Box; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:475mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55X0209
Product Name 9V Alkaline Batteries 10Pk Box; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
Speciality Size Batteries - 325793 - RS Components, Ltd.
Specs
Voltage 3 volts
View Details