multicomp PRO Aa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro 298-0020

Description
AA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; Weight:24g RoHS Compliant: NA
Datasheet
Description
AA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; Weight:24g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro - 55X0207 - Newark, An Avnet Company
Chicago, IL, United States
Aa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro
55X0207
Aa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro 55X0207
AA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; Weight:24g RoHS Compliant: NA

AA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; Weight:24g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55X0207
Product Name Aa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

48V Lithium SAFEFlex Material Handling Batteries - FBP-1419 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Rechargeable Battery Packs - 1769365 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
View Details