multicomp PRO Aaa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro 298-0010

Description
AAA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1100mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:11g RoHS Compliant: NA
Datasheet
Description
AAA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1100mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:11g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aaa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro - 55X0205 - Newark, An Avnet Company
Chicago, IL, United States
Aaa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro
55X0205
Aaa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro 55X0205
AAA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1100mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:11g RoHS Compliant: NA

AAA Heavy-Duty Alkaline Batteries - 40pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1100mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:11g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55X0205
Product Name Aaa Heavy-Duty Alkaline Batteries 40Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
Speciality Size Rechargeable Batteries - 191789 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Voltage 6 volts
View Details