multicomp PRO Terminal, Compression Lug 0.196In Solder; Stud Size Metric Multicomp 29-196-MT

Description
TERMINAL, COMPRESSION LUG 0.196IN SOLDER; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG 0.196IN SOLDER; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug 0.196In Solder; Stud Size Metric Multicomp - 50N443 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug 0.196In Solder; Stud Size Metric Multicomp
50N443
Terminal, Compression Lug 0.196In Solder; Stud Size Metric Multicomp 50N443
TERMINAL, COMPRESSION LUG 0.196IN SOLDER; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG 0.196IN SOLDER; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Solder Lug; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50N443
Product Name Terminal, Compression Lug 0.196In Solder; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data