KNOB, ALUMINIUM, 28MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:28mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Natural; ExternalRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 74M6701 |
| Product Name | Knob, Aluminium, 28Mm; Shaft Type Multicomp |
| Knob Material | Metal |