DC Motor with 180:1 Gear Reducer - 3 ~ 12VDC; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:180rpm; Torque Max:500g-cm; Power Rating:-; Motor Size:-; External Length:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 52Y4441 |
| Product Name | Dc Motor With 180 Multicomp |