multicomp PRO Dc Motor With 180 Multicomp 287-2520

Description
DC Motor with 180:1 Gear Reducer - 3 ~ 12VDC; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:180rpm; Torque Max:500g-cm; Power Rating:-; Motor Size:-; External Length:-; Product Range:
Description
DC Motor with 180:1 Gear Reducer - 3 ~ 12VDC; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:180rpm; Torque Max:500g-cm; Power Rating:-; Motor Size:-; External Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Dc Motor With 180 Multicomp - 52Y4441 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor With 180 Multicomp
52Y4441
Dc Motor With 180 Multicomp 52Y4441
DC Motor with 180:1 Gear Reducer - 3 ~ 12VDC; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:180rpm; Torque Max:500g-cm; Power Rating:-; Motor Size:-; External Length:-; Product Range:

DC Motor with 180:1 Gear Reducer - 3 ~ 12VDC; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:180rpm; Torque Max:500g-cm; Power Rating:-; Motor Size:-; External Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 52Y4441
Product Name Dc Motor With 180 Multicomp
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 213P - Portescap
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Brushless DC-Flat Motors Series 4221 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.65 in-oz/amp (75.2 mN-m/amp)
View Details
53 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0300B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Continuous Current 0.0040 amps
View Details