multicomp PRO Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 2, Pk1000; Shrink Ratio Multicomp Pro 2800

Description
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 2", PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:2"; Length - Metric:50.8mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 2", PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:2"; Length - Metric:50.8mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 2, Pk1000; Shrink Ratio Multicomp Pro - 92N5659 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 2, Pk1000; Shrink Ratio Multicomp Pro
92N5659
Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 2, Pk1000; Shrink Ratio Multicomp Pro 92N5659
HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 2", PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:2"; Length - Metric:50.8mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PVC, BLACK, 2", PK1000; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:2"; Length - Metric:50.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92N5659
Product Name Heat Shrink Tubing, 12.7Mm Id, Pvc, Black, 2, Pk1000; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details