multicomp PRO 100 Closed End Terminal For 22-18Awg Wire; Product Range Multicomp Pro 28-858

Description
100 Closed End Terminal for 22-18AWG Wire; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Insulator Colour:Transparent; Insulator Material:- RoHS Compliant: Yes
Description
100 Closed End Terminal for 22-18AWG Wire; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Insulator Colour:Transparent; Insulator Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
100 Closed End Terminal For 22-18Awg Wire; Product Range Multicomp Pro - 45AC9499 - Newark, An Avnet Company
Chicago, IL, United States
100 Closed End Terminal For 22-18Awg Wire; Product Range Multicomp Pro
45AC9499
100 Closed End Terminal For 22-18Awg Wire; Product Range Multicomp Pro 45AC9499
100 Closed End Terminal for 22-18AWG Wire; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Insulator Colour:Transparent; Insulator Material:- RoHS Compliant: Yes

100 Closed End Terminal for 22-18AWG Wire; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Insulator Colour:Transparent; Insulator Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hookup Wires
Product Number 45AC9499
Product Name 100 Closed End Terminal For 22-18Awg Wire; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details