multicomp PRO Heat Shrink Boot, End Cap, 12.7Mm Id, Po, Black, Pk5; Boot Configuration Multicomp Pro 2786

Description
HEAT SHRINK BOOT, END CAP, 12.7MM ID, PO, BLACK, PK5; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.27"; Shrink Ratio:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK BOOT, END CAP, 12.7MM ID, PO, BLACK, PK5; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.27"; Shrink Ratio:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boot, End Cap, 12.7Mm Id, Po, Black, Pk5; Boot Configuration Multicomp Pro - 92N5429 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Boot, End Cap, 12.7Mm Id, Po, Black, Pk5; Boot Configuration Multicomp Pro
92N5429
Heat Shrink Boot, End Cap, 12.7Mm Id, Po, Black, Pk5; Boot Configuration Multicomp Pro 92N5429
HEAT SHRINK BOOT, END CAP, 12.7MM ID, PO, BLACK, PK5; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.27"; Shrink Ratio:- RoHS Compliant: Yes

HEAT SHRINK BOOT, END CAP, 12.7MM ID, PO, BLACK, PK5; Boot Configuration:End Cap; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:1.27"; Shrink Ratio:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 92N5429
Product Name Heat Shrink Boot, End Cap, 12.7Mm Id, Po, Black, Pk5; Boot Configuration Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products