multicomp PRO Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp 2754

Description
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp - 92N5296 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp
92N5296
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp 92N5296
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5296
Product Name Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details