multicomp PRO Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp 2745

Description
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp - 92N5287 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp
92N5287
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp 92N5287
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5287
Product Name Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-8ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details