BNC Male to F Type Female - Brass; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 43W7516 |
| Product Name | Bnc Male To F Type Female - Brass; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC |