multicomp PRO Gold Plated Spade Terminal - Black; Product Range Multicomp Pro 27-8192

Description
Gold Plated Spade Terminal - Black; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Gold Plated Spade Terminal - Black; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold Plated Spade Terminal - Black; Product Range Multicomp Pro - 26W6774 - Newark, An Avnet Company
Chicago, IL, United States
Gold Plated Spade Terminal - Black; Product Range Multicomp Pro
26W6774
Gold Plated Spade Terminal - Black; Product Range Multicomp Pro 26W6774
Gold Plated Spade Terminal - Black; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Gold Plated Spade Terminal - Black; Product Range:-; No. of Contacts:-; Gender:-; Connector Mounting:-; Contact Plating:Gold Plated Contacts; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6774
Product Name Gold Plated Spade Terminal - Black; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products