multicomp PRO 2.5Mm 4 Pole Metal Jack; No. Of Contacts Multicomp Pro 27-8076

Description
2.5MM 4 Pole Metal Jack; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Description
2.5MM 4 Pole Metal Jack; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.5mm 4 Pole Metal Jack, part number 26W6674, is designed for use with 4mm cable. It features a brass front point, shell, and crimping patch, ensuring durability and reliable connectivity. The insulator is made from POM, while the spring component is constructed from steel. This connector is suitable for applications requiring a compact and robust audio connection. It is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The 2.5mm 4 Pole Metal Jack, part number 26W6674, is designed for use with 4mm cable. It features a brass front point, shell, and crimping patch, ensuring durability and reliable connectivity. The insulator is made from POM, while the spring component is constructed from steel. This connector is suitable for applications requiring a compact and robust audio connection. It is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
2.5Mm 4 Pole Metal Jack; No. Of Contacts Multicomp Pro - 26W6674 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm 4 Pole Metal Jack; No. Of Contacts Multicomp Pro
26W6674
2.5Mm 4 Pole Metal Jack; No. Of Contacts Multicomp Pro 26W6674
2.5MM 4 Pole Metal Jack; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

2.5MM 4 Pole Metal Jack; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6674
Product Name 2.5Mm 4 Pole Metal Jack; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products