multicomp PRO Molex-Type Plug And Socket Pack,2-Circuit,.062-Pins Included; Product Range Multicomp Pro 27-6031

Description
Molex-type Plug and Socket Pack,2-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
Molex-type Plug and Socket Pack,2-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Molex-Type Plug And Socket Pack,2-Circuit,.062-Pins Included; Product Range Multicomp Pro - 43W7936 - Newark, An Avnet Company
Chicago, IL, United States
Molex-Type Plug And Socket Pack,2-Circuit,.062-Pins Included; Product Range Multicomp Pro
43W7936
Molex-Type Plug And Socket Pack,2-Circuit,.062-Pins Included; Product Range Multicomp Pro 43W7936
Molex-type Plug and Socket Pack,2-Circuit,.062- Pins Included; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Molex-type Plug and Socket Pack,2-Circuit,.062-Pins Included; Product Range:-; No. of Contacts:2Contacts; Pitch Spacing:-; Connector Type:-; Connector Mounting:Plug In Mount; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 43W7936
Product Name Molex-Type Plug And Socket Pack,2-Circuit,.062-Pins Included; Product Range Multicomp Pro
Mounting Options Plug In Mount
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15507 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.073 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers