multicomp PRO No. Of Rows Multicomp Pro 27-5948

Description
No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Multicomp Pro - 40T5852 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Multicomp Pro
40T5852
No. Of Rows Multicomp Pro 40T5852
No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.52mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 40T5852
Product Name No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.02 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details