multicomp PRO Gender Multicomp Pro 27-5910

Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:41.91mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:41.91mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp Pro - 40T5918 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp Pro
40T5918
Gender Multicomp Pro 40T5918
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:41.91mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:41.91mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5918
Product Name Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1347 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details