multicomp PRO Gender Multicomp Pro 27-5901

Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:36.51mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Description
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:36.51mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp Pro - 40T5911 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp Pro
40T5911
Gender Multicomp Pro 40T5911
Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:36.51mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:36.51mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T5911
Product Name Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products