multicomp PRO Chassis Mount Rca Phono Jack - Black; No. Of Contacts Multicomp Pro 27-19917

Description
Chassis Mount RCA Phono Jack - Black; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Chassis Mount RCA Phono Jack - Black; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Rca Phono Jack - Black; No. Of Contacts Multicomp Pro - 25AC5018 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Rca Phono Jack - Black; No. Of Contacts Multicomp Pro
25AC5018
Chassis Mount Rca Phono Jack - Black; No. Of Contacts Multicomp Pro 25AC5018
Chassis Mount RCA Phono Jack - Black; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Chassis Mount RCA Phono Jack - Black; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC5018
Product Name Chassis Mount Rca Phono Jack - Black; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details