multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Multicomp 2624

Description
PCB MOUNTING, NYLON, 7.9MM X 19.1MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:19.1mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 19.1MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:19.1mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Multicomp - 92N4839 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Multicomp
92N4839
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Multicomp 92N4839
PCB MOUNTING, NYLON, 7.9MM X 19.1MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:19.1mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 19.1MM; PCB Support Type:Studded Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:19.1mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4839
Product Name Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Multicomp
ANSI (English) Size 8-32 / 8; 8-32
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers