multicomp PRO Adaptor, 4Mm Plug-2Mm Jack, Red; Inter Series Connector A Multicomp 26.455.1

Description
ADAPTOR, 4MM PLUG-2MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Banana - 2mm; Convert To Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Description
ADAPTOR, 4MM PLUG-2MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Banana - 2mm; Convert To Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adaptor, 4Mm Plug-2Mm Jack, Red; Inter Series Connector A Multicomp - 80P3635 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 4Mm Plug-2Mm Jack, Red; Inter Series Connector A Multicomp
80P3635
Adaptor, 4Mm Plug-2Mm Jack, Red; Inter Series Connector A Multicomp 80P3635
ADAPTOR, 4MM PLUG-2MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Banana - 2mm; Convert To Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes

ADAPTOR, 4MM PLUG-2MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions; Convert From Gender:Plug; Inter Series Connector B:Banana - 2mm; Convert To Positions:1Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3635
Product Name Adaptor, 4Mm Plug-2Mm Jack, Red; Inter Series Connector A Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details