multicomp PRO Adaptor, 4Mm Jack-4Mm Jack, Red; Inter Series Connector A Multicomp 26.410.1

Description
ADAPTOR, 4MM JACK-4MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, 4MM JACK-4MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, 4Mm Jack-4Mm Jack, Red; Inter Series Connector A Multicomp - 80P3629 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 4Mm Jack-4Mm Jack, Red; Inter Series Connector A Multicomp
80P3629
Adaptor, 4Mm Jack-4Mm Jack, Red; Inter Series Connector A Multicomp 80P3629
ADAPTOR, 4MM JACK-4MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Positions ; Convert To Gender:Jack RoHS Compliant: Yes

ADAPTOR, 4MM JACK-4MM JACK, RED; Inter Series Connector A:Banana - 4mm; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Banana - 4mm; Convert To Positions:1Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3629
Product Name Adaptor, 4Mm Jack-4Mm Jack, Red; Inter Series Connector A Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details