multicomp PRO Product Range Multicomp 26-2115

Description
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes
Description
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Multicomp - 86T1423 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Multicomp
86T1423
Product Range Multicomp 86T1423
Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes

Product Range:-; Panel Cutout Diameter:22mm; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 86T1423
Product Name Product Range Multicomp
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 633444 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact; Momentary Contact
View Details
Push Button Switches - 1-2213772-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details